HellermannTyton Heat Shrink Tubing 318-60154

Description
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 318-60154-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
318-60154-ND
Heat Shrink Tubing 318-60154-ND
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 318-60154 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
318-60154
shrink tube 318-60154
Heat Shrink Tubing, 4' Long Stick, Adhes

Heat Shrink Tubing, 4' Long Stick, Adhes

Buy Now
Heat Shrink Tubing, 12Mm, 3 Hellermanntyton - 75Y5322 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12Mm, 3 Hellermanntyton
75Y5322
Heat Shrink Tubing, 12Mm, 3 Hellermanntyton 75Y5322
HEAT SHRINK TUBING, 12MM, 3:1, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 12MM, 3:1, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 318-60154-ND 318-60154 75Y5322
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 12Mm, 3 Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 2269085 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details