HellermannTyton shrink tube 309-60291

Description
Heat Shrink Tubing, Mini Reel, 2:1 Shrin
Request a Quote Datasheet
Description
Heat Shrink Tubing, Mini Reel, 2:1 Shrin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - 309-60291 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-60291
shrink tube 309-60291
Heat Shrink Tubing, Mini Reel, 2:1 Shrin

Heat Shrink Tubing, Mini Reel, 2:1 Shrin

Buy Now
Heat Shrink Tubing - 309-60291-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-60291-ND
Heat Shrink Tubing 309-60291-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 White 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 White 100.0' (30.5m)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 309-60291 309-60291-ND
Product Name shrink tube Heat Shrink Tubing
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
1.60 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-50-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1.6 inch (40.64 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details