TE Connectivity Heat Shrink Boots 280255-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 24.1 - 38.1 MM  [.95 - 1.5 INCH ] Expanded Inside Diameter (Min) : 38.1 MM  [1.5 INCH ] Housing Features Body Orientation : 45° Industry Standards Compatible With Approved Standards Products : VG95343 Parts 6,7,8 and 9 Other Adhesive Code : 225 Molded Part Shape Code : 242 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 24.1 - 38.1 MM  [.95 - 1.5 INCH ] Expanded Inside Diameter (Min) : 38.1 MM  [1.5 INCH ] Housing Features Body Orientation : 45° Industry Standards Compatible With Approved Standards Products : VG95343 Parts 6,7,8 and 9 Other Adhesive Code : 225 Molded Part Shape Code : 242 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 280255-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
280255-000
Heat Shrink Boots 280255-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 24.1 - 38.1 MM  [.95 - 1.5 INCH ] Expanded Inside Diameter (Min) : 38.1 MM  [1.5 INCH ] Housing Features Body Orientation : 45° Industry Standards Compatible With Approved Standards Products : VG95343 Parts 6,7,8 and 9 Other Adhesive Code : 225 Molded Part Shape Code : 242 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter Range : 24.1 - 38.1 MM  [.95 - 1.5 INCH ]
  • Expanded Inside Diameter (Min) : 38.1 MM  [1.5 INCH ]

Housing Features


  • Body Orientation : 45°

Industry Standards


  • Compatible With Approved Standards Products : VG95343 Parts 6,7,8 and 9

Other


  • Adhesive Code : 225
  • Molded Part Shape Code : 242

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 280255-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
280255-000
shrink tube 280255-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 280255-000 280255-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0743194002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 054832-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 041911-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
shrink tube - 029009N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details