HellermannTyton Heat Shrink Tubing 318-60153

Description
"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 318-60153-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
318-60153-ND
Heat Shrink Tubing 318-60153-ND
"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 318-60153 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
318-60153
shrink tube 318-60153
Heat Shrink Tubing, 4' Long Stick, Adhes

Heat Shrink Tubing, 4' Long Stick, Adhes

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 318-60153-ND 318-60153
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Tigerflex® 2.02 in. Fits Hose Grey Banding Coil|Master File - BCRT2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details