TE Connectivity Cable Transitions & Breakouts 309636-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 20.3 - 34.3 MM  [.8 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 2) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 3) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 4) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 502A Size Code : 823 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 20.3 - 34.3 MM  [.8 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 2) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 3) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 4) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 502A Size Code : 823 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 309636-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
309636-000
Cable Transitions & Breakouts 309636-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 20.3 - 34.3 MM  [.8 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 2) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 3) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 4) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Other Adhesive Code : 42 Molded Part Shape Code : 502A Size Code : 823 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 5

Dimensions


  • Inside Diameter Range (Body) : 20.3 - 34.3 MM  [.8 - 1.35 INCH ]
  • Inside Diameter Range (Leg 1) : 4.8 - 12.2 MM  [.19 - .48 INCH ]
  • Inside Diameter Range (Leg 2) : 4.8 - 12.2 MM  [.19 - .48 INCH ]
  • Inside Diameter Range (Leg 3) : 4.8 - 12.2 MM  [.19 - .48 INCH ]
  • Inside Diameter Range (Leg 4) : 4.8 - 12.2 MM  [.19 - .48 INCH ]

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 502A
  • Size Code : 823

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 309636-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309636-000
shrink tube 309636-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 309636-000 309636-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Solder Sleeve - A125876-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0989076020 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Caps - 037347-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers