HellermannTyton Heat Shrink Tubing 309-65102

Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65102-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65102-ND
Heat Shrink Tubing 309-65102-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Red 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Red 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 309-65102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65102
shrink tube 309-65102
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing, 1.6Mm, Red, 4Ft; Shrink Ratio Hellermanntyton - 75Y5190 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm, Red, 4Ft; Shrink Ratio Hellermanntyton
75Y5190
Heat Shrink Tubing, 1.6Mm, Red, 4Ft; Shrink Ratio Hellermanntyton 75Y5190
HEAT SHRINK TUBING, 1.6MM, RED, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.031"RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM, RED, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.031"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65102-ND 309-65102 75Y5190
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.6Mm, Red, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Sleeve - NPFC-S-2G34-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Heat Shrink Tubing - 0879836012 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers