HellermannTyton shrink tube 309-65293

Description
Heat Shrink Tubing, 4' Long Stick, 2:1 S
Request a Quote Datasheet
Description
Heat Shrink Tubing, 4' Long Stick, 2:1 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - 309-65293 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65293
shrink tube 309-65293
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing - 309-65293-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65293-ND
Heat Shrink Tubing 309-65293-ND
"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Green 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Green 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.5Mm, Green, 4Ft; Shrink Ratio Hellermanntyton - 80Y4151 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm, Green, 4Ft; Shrink Ratio Hellermanntyton
80Y4151
Heat Shrink Tubing, 9.5Mm, Green, 4Ft; Shrink Ratio Hellermanntyton 80Y4151
HEAT SHRINK TUBING, 9.5MM, GREEN, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:4.8mmRoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM, GREEN, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:4.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65293 309-65293-ND 80Y4151
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 9.5Mm, Green, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 1.14 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0294 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.14 inch (28.96 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details