HellermannTyton Heat Shrink Tubing 309-65114

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Red 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65114-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65114-ND
Heat Shrink Tubing 309-65114-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Red 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Red 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 309-65114 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65114
shrink tube 309-65114
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing, 2.4Mm, Red, 4Ft; Shrink Ratio Hellermanntyton - 75Y5199 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.4Mm, Red, 4Ft; Shrink Ratio Hellermanntyton
75Y5199
Heat Shrink Tubing, 2.4Mm, Red, 4Ft; Shrink Ratio Hellermanntyton 75Y5199
HEAT SHRINK TUBING, 2.4MM, RED, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.047"RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.4MM, RED, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.047"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65114-ND 309-65114 75Y5199
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 2.4Mm, Red, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details