TE Connectivity Heat Shrink Boots 339376-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 12 MM , 14 MM , 11 MM , 16 MM  [.55 INCH , .39 INCH , .47 INCH , .43 INCH , .63 INCH ] Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS I 81765/1, Type I Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 12 MM , 14 MM , 11 MM , 16 MM  [.55 INCH , .39 INCH , .47 INCH , .43 INCH , .63 INCH ] Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS I 81765/1, Type I Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 339376-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
339376-000
Heat Shrink Boots 339376-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 12 MM , 14 MM , 11 MM , 16 MM  [.55 INCH , .39 INCH , .47 INCH , .43 INCH , .63 INCH ] Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS I 81765/1, Type I Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 10 MM , 12 MM , 14 MM , 11 MM , 16 MM  [.55 INCH , .39 INCH , .47 INCH , .43 INCH , .63 INCH ]
  • Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS I 81765/1, Type I

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 339376-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
339376-000
shrink tube 339376-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 339376-000 339376-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 034353N002 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 060429-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cable Transitions & Breakouts - 069402-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Sealing Sleeves - 054431-000 - TE Connectivity
Specs
Material Crosslinked Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers