HellermannTyton Heat Shrink Tubing 300-73611

Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 300-73611-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
300-73611-ND
Heat Shrink Tubing 300-73611-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - 300-73611 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
300-73611
shrink tube 300-73611
Heat Shrink Tubing, Non-Adh, 2:1 Shrink

Heat Shrink Tubing, Non-Adh, 2:1 Shrink

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 300-73611-ND 300-73611
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.87 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0224 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.8700 inch (22.1 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details