TE Connectivity Cable Braids 2908663002

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 50 M  [164.04 FT ] Weight (Nominal) (KGKM) : 100 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 3 Other Braid Coverage (PCT) : 90 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 50 M  [164.04 FT ] Weight (Nominal) (KGKM) : 100 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 3 Other Braid Coverage (PCT) : 90 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Braids - 2908663002 - TE Connectivity
Berwyn, PA, United States
Cable Braids
2908663002
Cable Braids 2908663002
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 50 M  [164.04 FT ] Weight (Nominal) (KGKM) : 100 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 3 Other Braid Coverage (PCT) : 90 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Tin

Dimensions


  • Product Length : 50 M  [164.04 FT ]
  • Weight (Nominal) (KGKM) : 100

Electrical Characteristics


  • DC Resistance (Nominal) (MOHM) : 3

Other


  • Braid Coverage (PCT) : 90

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 50

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
shrink tube - 2908663002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
2908663002
shrink tube 2908663002
US TFIT Kits

US TFIT Kits

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 2908663002 2908663002
Product Name Cable Braids shrink tube
Sleeving Mesh / Braided Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0989072006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 084483-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0619356008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 072412-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details