TE Connectivity Heat Shrink Tubing 3023772001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Medical Fluids, Water Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Product Length : 1238.4 MM  [48 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.013 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Radiation Sterilization, Impact, Abrasion Resistant, Fluids, Steam Sterilization, Strain Relief, Mechanical Damage Other Product Source : US Packaging Features Packaging Method : Spool, Cut Piece, Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Highly Flame-Resistant, Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Medical Fluids, Water Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Product Length : 1238.4 MM  [48 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.013 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Radiation Sterilization, Impact, Abrasion Resistant, Fluids, Steam Sterilization, Strain Relief, Mechanical Damage Other Product Source : US Packaging Features Packaging Method : Spool, Cut Piece, Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Highly Flame-Resistant, Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3023772001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
3023772001
Heat Shrink Tubing 3023772001
Body Features Flexibility : Semi-Rigid Fluid Type : Medical Fluids, Water Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Product Length : 1238.4 MM  [48 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.013 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Radiation Sterilization, Impact, Abrasion Resistant, Fluids, Steam Sterilization, Strain Relief, Mechanical Damage Other Product Source : US Packaging Features Packaging Method : Spool, Cut Piece, Stick Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Highly Flame-Resistant, Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Medical Fluids, Water
  • Primary Product Color : Black
  • Primary Product Material : Medical Grade Crosslinked Fluoropolymer
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ]
  • Product Length : 1238.4 MM  [48 INCH ]
  • Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.013 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : 1

Operation/Application


  • Mechanical Resistance : Radiation Sterilization, Impact, Abrasion Resistant, Fluids, Steam Sterilization, Strain Relief, Mechanical Damage

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Spool, Cut Piece, Stick

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 175
  • Tubing Flammability Type : Highly Flame-Resistant, Non-Flame-Retardant
Buy Now
shrink tube - 3023772001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
3023772001
shrink tube 3023772001
Medical Tubing

Medical Tubing

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 3023772001 3023772001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
shrink tube - 067347-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 053439-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers