HellermannTyton Heat Shrink Tubing 309-65214

Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 White 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 White 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65214-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65214-ND
Heat Shrink Tubing 309-65214-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 White 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 White 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 309-65214 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65214
shrink tube 309-65214
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing, 50.8Mm, White, 4Ft; Shrink Ratio Hellermanntyton - 80Y4139 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50.8Mm, White, 4Ft; Shrink Ratio Hellermanntyton
80Y4139
Heat Shrink Tubing, 50.8Mm, White, 4Ft; Shrink Ratio Hellermanntyton 80Y4139
HEAT SHRINK TUBING, 50.8MM, WHITE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:1" RoHS Compliant: Yes

HEAT SHRINK TUBING, 50.8MM, WHITE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65214-ND 309-65214 80Y4139
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 50.8Mm, White, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2269082 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4272 inch (10.85 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details