HellermannTyton Heat Shrink Tubing 309-65184

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65184-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65184-ND
Heat Shrink Tubing 309-65184-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 309-65184 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65184
shrink tube 309-65184
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Hellermanntyton - 75Y5267 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Hellermanntyton
75Y5267
Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Hellermanntyton 75Y5267
HEAT SHRINK TUBING, 19.1MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.5" RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65184-ND 309-65184 75Y5267
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Alfagomma® 0.75 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0194 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.7500 inch (19.05 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details