HellermannTyton shrink tube 309-65220

Description
Heat Shrink Tubing, 4' Long Stick, 2:1 S
Request a Quote Datasheet
Description
Heat Shrink Tubing, 4' Long Stick, 2:1 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - 309-65220 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65220
shrink tube 309-65220
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing - 309-65220-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65220-ND
Heat Shrink Tubing 309-65220-ND
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 76.2Mm, 4Ft, Transparent; Shrink Ratio Hellermanntyton - 80Y4142 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 76.2Mm, 4Ft, Transparent; Shrink Ratio Hellermanntyton
80Y4142
Heat Shrink Tubing, 76.2Mm, 4Ft, Transparent; Shrink Ratio Hellermanntyton 80Y4142
HEAT SHRINK TUBING, 76.2MM, 4FT, TRANSPARENT; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 76.2MM, 4FT, TRANSPARENT; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65220 309-65220-ND 80Y4142
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 76.2Mm, 4Ft, Transparent; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Centering sleeve - ZBH-7 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details