TE Connectivity Heat Shrink Boots 313123-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Straight Other Adhesive Code : 86 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Straight Other Adhesive Code : 86 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 313123-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
313123-000
Heat Shrink Boots 313123-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Straight Other Adhesive Code : 86 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat

Housing Features


  • Body Orientation : Straight

Other


  • Adhesive Code : 86

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now Datasheet
shrink tube - 313123-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
313123-000
shrink tube 313123-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
313123-000
shrink tube 313123-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 313123-000 313123-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 014999-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0989076030 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0949794006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 005733-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details