TE Connectivity Cable Transitions & Breakouts 298088-000

Description
Body Features Material Code : 130 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 2 Dimensions Inside Diameter Range (Body) : 9 - 31 MM  [.35 - 1.22 INCH ] Inside Diameter Range (Leg 1) : 4.4 - 31 MM  [.17 - 1.22 INCH ] Other Adhesive Code : 42 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 130 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 2 Dimensions Inside Diameter Range (Body) : 9 - 31 MM  [.35 - 1.22 INCH ] Inside Diameter Range (Leg 1) : 4.4 - 31 MM  [.17 - 1.22 INCH ] Other Adhesive Code : 42 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 298088-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
298088-000
Cable Transitions & Breakouts 298088-000
Body Features Material Code : 130 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 2 Dimensions Inside Diameter Range (Body) : 9 - 31 MM  [.35 - 1.22 INCH ] Inside Diameter Range (Leg 1) : 4.4 - 31 MM  [.17 - 1.22 INCH ] Other Adhesive Code : 42 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 130
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 2

Dimensions


  • Inside Diameter Range (Body) : 9 - 31 MM  [.35 - 1.22 INCH ]
  • Inside Diameter Range (Leg 1) : 4.4 - 31 MM  [.17 - 1.22 INCH ]

Other


  • Adhesive Code : 42

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 298088-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
298088-000
shrink tube 298088-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 298088-000 298088-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 063124-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 063725P013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Power Cable Wraps - 059945-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0294356026 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details