HellermannTyton shrink tube 309-65296

Description
Heat Shrink Tubing, 4' Long Stick, 2:1 S
Request a Quote Datasheet
Description
Heat Shrink Tubing, 4' Long Stick, 2:1 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - 309-65296 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65296
shrink tube 309-65296
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing - 309-65296-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65296-ND
Heat Shrink Tubing 309-65296-ND
"Heat Shrink Tubing, Flexible 0.752"" (19.10mm) 2 to 1 Green 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.752"" (19.10mm) 2 to 1 Green 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm, Green, 4Ft; Shrink Ratio Hellermanntyton - 75Y5307 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm, Green, 4Ft; Shrink Ratio Hellermanntyton
75Y5307
Heat Shrink Tubing, 19.1Mm, Green, 4Ft; Shrink Ratio Hellermanntyton 75Y5307
HEAT SHRINK TUBING, 19.1MM, GREEN, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.22m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM, GREEN, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.22m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
HTTN Shrink Tubing - 309-65296 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Shrink Tubing
309-65296
HTTN Shrink Tubing 309-65296
Heat Shrink Tubing, 4ft. Long Stick,

Heat Shrink Tubing, 4ft. Long Stick,

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65296 309-65296-ND 75Y5307 309-65296
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm, Green, 4Ft; Shrink Ratio Hellermanntyton HTTN Shrink Tubing
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details