TE Connectivity Sealing Sleeves 293761-000

Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : Yes Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12.2 MM  [.48 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ] Wall Thickness : Medium Operation/Applicatio n Mechanical Resistance : Abrasion, Fluids, Mechanical Damage Packaging Features Packaging Method : Spool Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Dual Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid, Lubricating Oil, Brake Fluid, Aviation Fuel, Water, Diesel Fuel High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -75 - 150 Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : Yes Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12.2 MM  [.48 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ] Wall Thickness : Medium Operation/Applicatio n Mechanical Resistance : Abrasion, Fluids, Mechanical Damage Packaging Features Packaging Method : Spool Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Dual Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid, Lubricating Oil, Brake Fluid, Aviation Fuel, Water, Diesel Fuel High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -75 - 150 Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Sleeves - 293761-000 - TE Connectivity
Berwyn, PA, United States
Sealing Sleeves
293761-000
Sealing Sleeves 293761-000
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : Yes Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12.2 MM  [.48 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ] Wall Thickness : Medium Operation/Applicatio n Mechanical Resistance : Abrasion, Fluids, Mechanical Damage Packaging Features Packaging Method : Spool Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Dual Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid, Lubricating Oil, Brake Fluid, Aviation Fuel, Water, Diesel Fuel High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -75 - 150 Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 150

Body Features


  • Flexibility : Flexible
  • Lining Type : Adhesive
  • Material Systems : Yes
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Elastomer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 12.2 MM  [.48 INCH ]
  • Product Length : 40 MM  [1.575 INCH ]
  • Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ]
  • Wall Thickness : Medium

Operation/Application


  • Mechanical Resistance : Abrasion, Fluids, Mechanical Damage

Packaging Features


  • Packaging Method : Spool

Product Type Features


  • Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing
  • Wall Type : Dual

Usage Conditions


  • Flammability Requirement : Flame-Retardant
  • Fluid Resistance Type : Hydraulic Fluid, Lubricating Oil, Brake Fluid, Aviation Fuel, Water, Diesel Fuel
  • High Temperature Compatible : Yes
  • Operating Temperature Range (DEGC) : -75 - 150
  • Recovery Temperature (DEGC) : 175
  • Resistance Properties : Splash Protection
  • Shrink Temperature (Min) (DEGC) : 150
Buy Now
shrink tube - 293761-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
293761-000
shrink tube 293761-000
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 293761-000 293761-000
Product Name Sealing Sleeves shrink tube
Material Crosslinked Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 002071-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 052643-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 013055-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Features Flame Retardant
View Details
Heat Shrink Boots - 031167-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers