TE Connectivity Bushings & Bobbins 329047-000

Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 12 MM  [.47 INCH ] Product Width : 25 MM  [.98 INCH ] Recovered Inside Diameter (Max) : 5.9 MM  [.23 INCH ] Other Adhesive Code : S1125, S1048, S1017 Size Code : 21 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 12 MM  [.47 INCH ] Product Width : 25 MM  [.98 INCH ] Recovered Inside Diameter (Max) : 5.9 MM  [.23 INCH ] Other Adhesive Code : S1125, S1048, S1017 Size Code : 21 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - 329047-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
329047-000
Bushings & Bobbins 329047-000
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 12 MM  [.47 INCH ] Product Width : 25 MM  [.98 INCH ] Recovered Inside Diameter (Max) : 5.9 MM  [.23 INCH ] Other Adhesive Code : S1125, S1048, S1017 Size Code : 21 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Flexibility : Flexible
  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 12 MM  [.47 INCH ]
  • Product Width : 25 MM  [.98 INCH ]
  • Recovered Inside Diameter (Max) : 5.9 MM  [.23 INCH ]

Other


  • Adhesive Code : S1125, S1048, S1017
  • Size Code : 21

Product Type Features


  • Molded Part Type : Bobbins

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
shrink tube
329047-000
shrink tube 329047-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 329047-000 329047-000
Product Name Bushings & Bobbins shrink tube
Material Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 015283-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0682984003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 071275-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 033101P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details