HellermannTyton Heat Shrink Tubing 309-65211

Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65211-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65211-ND
Heat Shrink Tubing 309-65211-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 309-65211 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65211
shrink tube 309-65211
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing, 50.8Mm, Black, 4Ft; Shrink Ratio Hellermanntyton - 80Y4136 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50.8Mm, Black, 4Ft; Shrink Ratio Hellermanntyton
80Y4136
Heat Shrink Tubing, 50.8Mm, Black, 4Ft; Shrink Ratio Hellermanntyton 80Y4136
HEAT SHRINK TUBING, 50.8MM, BLACK, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:1" RoHS Compliant: Yes

HEAT SHRINK TUBING, 50.8MM, BLACK, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65211-ND 309-65211 80Y4136
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 50.8Mm, Black, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 2812855 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7087 inch (18 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details