HellermannTyton Heat Shrink Tubing 309-65110

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65110-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65110-ND
Heat Shrink Tubing 309-65110-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 309-65110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65110
shrink tube 309-65110
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing, 2.4Mm, Black; Shrink Ratio Hellermanntyton - 75Y5195 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.4Mm, Black; Shrink Ratio Hellermanntyton
75Y5195
Heat Shrink Tubing, 2.4Mm, Black; Shrink Ratio Hellermanntyton 75Y5195
HEAT SHRINK TUBING, 2.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.047" RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.047" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65110-ND 309-65110 75Y5195
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 2.4Mm, Black; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cable Sleeves - 1812005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1772 to 0.3740 inch (4.5 to 9.5 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details