TE Connectivity Bushings & Bobbins 307569-000

Description
Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 29 MM  [1.14 INCH ] Product Width : 25 MM  [.98 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.37 INCH ] Other Adhesive Code : S1255-04 Size Code : 02 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 29 MM  [1.14 INCH ] Product Width : 25 MM  [.98 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.37 INCH ] Other Adhesive Code : S1255-04 Size Code : 02 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - 307569-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
307569-000
Bushings & Bobbins 307569-000
Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 29 MM  [1.14 INCH ] Product Width : 25 MM  [.98 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.37 INCH ] Other Adhesive Code : S1255-04 Size Code : 02 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range (DEGC) : -67 - 392

Body Features


  • Flexibility : Flexible
  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Color : Black
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 29 MM  [1.14 INCH ]
  • Product Width : 25 MM  [.98 INCH ]
  • Recovered Inside Diameter (Max) : 9.5 MM  [.37 INCH ]

Other


  • Adhesive Code : S1255-04
  • Size Code : 02

Product Type Features


  • Molded Part Type : Bobbins

Usage Conditions


  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now Datasheet
shrink tube - 307569-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
307569-000
shrink tube 307569-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 307569-000 307569-000
Product Name Bushings & Bobbins shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 085193P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Heat Shrink Tubing - 0021036038 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 080731N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 009333-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details