HellermannTyton shrink tube 309-65299

Description
Heat Shrink Tubing, 4' Long Stick, 2:1 S
Request a Quote Datasheet
Description
Heat Shrink Tubing, 4' Long Stick, 2:1 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - 309-65299 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65299
shrink tube 309-65299
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing - 309-65299-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65299-ND
Heat Shrink Tubing 309-65299-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 White 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 White 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 25.4Mm, White, 4Ft; Shrink Ratio Hellermanntyton - 75Y5310 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm, White, 4Ft; Shrink Ratio Hellermanntyton
75Y5310
Heat Shrink Tubing, 25.4Mm, White, 4Ft; Shrink Ratio Hellermanntyton 75Y5310
HEAT SHRINK TUBING, 25.4MM, WHITE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.5"RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM, WHITE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65299 309-65299-ND 75Y5310
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 25.4Mm, White, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
1.60 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-50-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1.6 inch (40.64 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details