TE Connectivity Heat Shrink Caps 339607-000

Description
Body Features Flexibility : Flexible Material Code : 100 Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 7.4 MM  [.29 INCH ] Product Length : 25 MM  [1 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Recovered Wall Thickness (Nominal) : 1.3 MM  [.05 INCH ] Wall Thickness : Medium Other Molded Part Shape Code : 101A Size Code : 21 Product Type Features Wall Type : Single Wall Usage Conditions Flammability Requirement : Flame-Retardant Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids
Request a Quote
Description
Body Features Flexibility : Flexible Material Code : 100 Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 7.4 MM  [.29 INCH ] Product Length : 25 MM  [1 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Recovered Wall Thickness (Nominal) : 1.3 MM  [.05 INCH ] Wall Thickness : Medium Other Molded Part Shape Code : 101A Size Code : 21 Product Type Features Wall Type : Single Wall Usage Conditions Flammability Requirement : Flame-Retardant Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 339607-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
339607-000
Heat Shrink Caps 339607-000
Body Features Flexibility : Flexible Material Code : 100 Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 7.4 MM  [.29 INCH ] Product Length : 25 MM  [1 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Recovered Wall Thickness (Nominal) : 1.3 MM  [.05 INCH ] Wall Thickness : Medium Other Molded Part Shape Code : 101A Size Code : 21 Product Type Features Wall Type : Single Wall Usage Conditions Flammability Requirement : Flame-Retardant Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for occasional exposure to fluids

Body Features


  • Flexibility : Flexible
  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Sealant Type : None
  • Shrink Ratio : 2:1

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 7.4 MM  [.29 INCH ]
  • Product Length : 25 MM  [1 INCH ]
  • Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.3 MM  [.05 INCH ]
  • Wall Thickness : Medium

Other


  • Molded Part Shape Code : 101A
  • Size Code : 21

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Flammability Requirement : Flame-Retardant
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Properties : Immersion Protection
  • Resistance Protection : Suitable for occasional exposure to fluids
Buy Now
shrink tube - 339607-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
339607-000
shrink tube 339607-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 339607-000 339607-000
Product Name Heat Shrink Caps shrink tube
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P021 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Boots - 027627-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink boot - 023589-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 062806N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details