HellermannTyton Heat Shrink Tubing 309-60109

Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 1000.0' (304.8m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 1000.0' (304.8m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-60109-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-60109-ND
Heat Shrink Tubing 309-60109-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 1000.0' (304.8m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 1000.0' (304.8m)"

Buy Now Datasheet
shrink tube - 309-60109 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-60109
shrink tube 309-60109
Heat Shrink Tubing, Mini Reel, 2:1 Shrin

Heat Shrink Tubing, Mini Reel, 2:1 Shrin

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 309-60109-ND 309-60109
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
1.60 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-50-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1.6 inch (40.64 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details