TE Connectivity Heat Shrink Boots 279261-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Configuration Features Lipped : No Housing Features Body Orientation : Straight Other Molded Part Shape Code : 207W Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Configuration Features Lipped : No Housing Features Body Orientation : Straight Other Molded Part Shape Code : 207W Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 279261-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
279261-000
Heat Shrink Boots 279261-000
Body Features Material Code : 25 Material Systems Code : 25 Configuration Features Lipped : No Housing Features Body Orientation : Straight Other Molded Part Shape Code : 207W Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25

Configuration Features


  • Lipped : No

Housing Features


  • Body Orientation : Straight

Other


  • Molded Part Shape Code : 207W

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 279261-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
279261-000
shrink tube 279261-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 279261-000 279261-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 063419N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 017055-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 069129-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 024093-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers