HellermannTyton shrink tube 323-50010

Description
Heat Shrink Tubing, 4' Long Stick, Mediu
Request a Quote Datasheet
Description
Heat Shrink Tubing, 4' Long Stick, Mediu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - 323-50010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
323-50010
shrink tube 323-50010
Heat Shrink Tubing, 4' Long Stick, Mediu

Heat Shrink Tubing, 4' Long Stick, Mediu

Buy Now
Heat Shrink Tubing - 323-50010-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
323-50010-ND
Heat Shrink Tubing 323-50010-ND
"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 4 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 4 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing, 12Mm, 4 Hellermanntyton - 75Y5326 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12Mm, 4 Hellermanntyton
75Y5326
Heat Shrink Tubing, 12Mm, 4 Hellermanntyton 75Y5326
HEAT SHRINK TUBING, 12MM, 4:1, BLACK, PACK OF 6 4 STICKS; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.47"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 12MM, 4:1, BLACK, PACK OF 6 4 STICKS; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.47"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 323-50010 323-50010-ND 75Y5326
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 12Mm, 4 Hellermanntyton
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 2.36 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0604 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.36 inch (59.94 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details