HellermannTyton Heat Shrink Tubing 309-65163

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 300.0' (91.4m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 300.0' (91.4m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1436-2446-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
1436-2446-ND
Heat Shrink Tubing 1436-2446-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 300.0' (91.4m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 300.0' (91.4m)"

Buy Now Datasheet
shrink tube - 309-65163 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65163
shrink tube 309-65163
Heat Shrink Tubing, Bulk Reel, 2:1 Shrin

Heat Shrink Tubing, Bulk Reel, 2:1 Shrin

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 1436-2446-ND 309-65163
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1811994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details