HellermannTyton Heat Shrink Tubing 309-65155

Description
"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65155-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65155-ND
Heat Shrink Tubing 309-65155-ND
"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 309-65155 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65155
shrink tube 309-65155
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing, 9.5Mm, 4Ft, Transparent; Shrink Ratio Hellermanntyton - 80Y4127 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm, 4Ft, Transparent; Shrink Ratio Hellermanntyton
80Y4127
Heat Shrink Tubing, 9.5Mm, 4Ft, Transparent; Shrink Ratio Hellermanntyton 80Y4127
HEAT SHRINK TUBING, 9.5MM, 4FT, TRANSPARENT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:

HEAT SHRINK TUBING, 9.5MM, 4FT, TRANSPARENT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65155-ND 309-65155 80Y4127
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.5Mm, 4Ft, Transparent; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 1 1/2 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF1.5 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 1.5 inch (38.1 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details