TE Connectivity Cable Braids 2H00143003

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 50 M  [164.04 FT ] Weight (Nominal) (KGKM) : 165 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 2.2 Other Braid Coverage (PCT) : 90 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 50 M  [164.04 FT ] Weight (Nominal) (KGKM) : 165 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 2.2 Other Braid Coverage (PCT) : 90 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Braids - 2H00143003 - TE Connectivity
Berwyn, PA, United States
Cable Braids
2H00143003
Cable Braids 2H00143003
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 50 M  [164.04 FT ] Weight (Nominal) (KGKM) : 165 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 2.2 Other Braid Coverage (PCT) : 90 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Tin

Dimensions


  • Product Length : 50 M  [164.04 FT ]
  • Weight (Nominal) (KGKM) : 165

Electrical Characteristics


  • DC Resistance (Nominal) (MOHM) : 2.2

Other


  • Braid Coverage (PCT) : 90

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 50

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
shrink tube - 2H00143003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
2H00143003
shrink tube 2H00143003
US TFIT Kits

US TFIT Kits

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 2H00143003 2H00143003
Product Name Cable Braids shrink tube
Sleeving Mesh / Braided Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069783M011 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0989076010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 049094-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 042565M001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details