HellermannTyton shrink tube 309-65168

Description
Heat Shrink Tubing, 4' Long Stick, 2:1 S
Request a Quote Datasheet
Description
Heat Shrink Tubing, 4' Long Stick, 2:1 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - 309-65168 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65168
shrink tube 309-65168
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing - 309-65168-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65168-ND
Heat Shrink Tubing 309-65168-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Blue 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Blue 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton - 75Y5251 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton
75Y5251
Heat Shrink Tubing, 12.7Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton 75Y5251
HEAT SHRINK TUBING, 12.7MM, BLUE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Metric:6.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM, BLUE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Metric:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65168 309-65168-ND 75Y5251
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MK-4-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details