Powell Electronics, Inc. Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| 2WAY INLINE BOOT FR POLY ADHES | |
| Application Equipment General Purpose | |
| Blow Molded Parts | |
| C9671-1 | |
| CFP HS Kit StS Airflow, 22 fin, 10.3mm | |
| CFP HS Kit StS Airflow, 38 fin, 10.3mm | |
| Chem-X Products | |
| Commercial Crimp | |
| Data Bus Components | |
| Devices Miscellaneous | |
| DW-All Other Dual Wall | |
| DW-ES/Auto Splice Seal | |
| GANGED QSFP LAN EXTRUSION HS 1 | |
| GANGED QSFP PCI EXTRUSION HS 4.2mm TALL | |
| GANGED QSFP SAN EXTRUSION HS 6 | |
| HEAT SINK SFP DWDM 10.0mm TALL | |
| HEAT SINK | |
| Kit 12-10,#10,NI,+RT-555 -1/4X1 | |
| KIT 12-10,1/4,NI+RT555-1 /4X1 | |
| Medical Tubing | |
| MICRO-D RANG BOOT ELASTO | |
| Polyolefins ETC | |
| QSFP DOUBLE SAN HEATSINK 6.5mm | |
| QSFP HEAT SINK,13.5MM TALL,NICKEL PLATIN | |
| QSFP SINGLE PCI EXTRUSION HS 4 | |
| SHRINK BOOTS - SHAPE MEMORY PRODUCTS | |
| shrink tube | |
| Solder Sleeves | |
| Soldertacts | |
| TFIT Poly Molded Parts | |
| Tubing Elastomers TFIT | |
| Tubing Fiber Fabric | |
| US TFIT Kits | |
| XFP. MSA HEATSINK 10mm TALL | |
| Y SHAPED BOOT FR FLUOROELAS AD |
| << Prev | Next >> |