TE Connectivity Heat Shrink Boots 297241N002

Description
Body Features Material Code : 3 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Connector or Backshell Outside Diameter : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Connector or Backshell Outside Diameter : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 297241N002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
297241N002
Heat Shrink Boots 297241N002
Body Features Material Code : 3 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Connector or Backshell Outside Diameter : 30 MM  [1.18 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material Code : 3
  • Material Systems Code : 10

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : No

Dimensions


  • Connector or Backshell Outside Diameter : 30 MM  [1.18 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Approved Standards : DEF Std 59-97 Issue 3 Type DA

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now Datasheet
shrink tube - 297241N002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
297241N002
shrink tube 297241N002
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 297241N002 297241N002
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P025 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Boots - 014291-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 062469-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details