HellermannTyton Heat Shrink Tubing 309-60333

Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Clear 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Clear 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-60333-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-60333-ND
Heat Shrink Tubing 309-60333-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Clear 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Clear 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - 309-60333 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-60333
shrink tube 309-60333
Heat Shrink Tubing, Bulk Reel, 2:1 Shrin

Heat Shrink Tubing, Bulk Reel, 2:1 Shrin

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 309-60333-ND 309-60333
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 6 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF6 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 6 inch (152 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details