TE Connectivity Cable Transitions & Breakouts 292823-000

Description
Body Features Material : Modified Fluoro-Elastomer Material Code : 51 Material Systems Code : 20 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 33.3 - 83.3 MM  [1.31 - 3.28 INCH ] Inside Diameter Range (Leg 1) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Inside Diameter Range (Leg 2) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 164 Adhesive Options : /164 Precoat Comment : Use only with -51 molded parts and NT-FR tubing. Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 301A Product Type Features Molded Part Shape : T Shape Size Code : 514 Usage Conditions Heat Shrink Tubing Resistance : Fluids Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Material : Modified Fluoro-Elastomer Material Code : 51 Material Systems Code : 20 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 33.3 - 83.3 MM  [1.31 - 3.28 INCH ] Inside Diameter Range (Leg 1) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Inside Diameter Range (Leg 2) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 164 Adhesive Options : /164 Precoat Comment : Use only with -51 molded parts and NT-FR tubing. Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 301A Product Type Features Molded Part Shape : T Shape Size Code : 514 Usage Conditions Heat Shrink Tubing Resistance : Fluids Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 292823-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
292823-000
Cable Transitions & Breakouts 292823-000
Body Features Material : Modified Fluoro-Elastomer Material Code : 51 Material Systems Code : 20 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 33.3 - 83.3 MM  [1.31 - 3.28 INCH ] Inside Diameter Range (Leg 1) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Inside Diameter Range (Leg 2) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 164 Adhesive Options : /164 Precoat Comment : Use only with -51 molded parts and NT-FR tubing. Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 301A Product Type Features Molded Part Shape : T Shape Size Code : 514 Usage Conditions Heat Shrink Tubing Resistance : Fluids Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material : Modified Fluoro-Elastomer
  • Material Code : 51
  • Material Systems Code : 20

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 33.3 - 83.3 MM  [1.31 - 3.28 INCH ]
  • Inside Diameter Range (Leg 1) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ]
  • Inside Diameter Range (Leg 2) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ]

Industry Standards


  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Code : 164
  • Adhesive Options : /164 Precoat
  • Comment : Use only with -51 molded parts and NT-FR tubing.
  • Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures
  • Molded Part Shape Code : 301A

Product Type Features


  • Molded Part Shape : T Shape
  • Size Code : 514

Usage Conditions


  • Heat Shrink Tubing Resistance : Fluids
  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now
Swedesboro, NJ, United States
shrink tube
292823-000
shrink tube 292823-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 292823-000 292823-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 074594-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 086451-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 013130-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 085193P002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers