HellermannTyton Heat Shrink Tubing 309-65231

Description
"Heat Shrink Tubing, Flexible 4.016"" (102.00mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 4.016"" (102.00mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1436-2006-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
1436-2006-ND
Heat Shrink Tubing 1436-2006-ND
"Heat Shrink Tubing, Flexible 4.016"" (102.00mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 4.016"" (102.00mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 309-65231 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65231
shrink tube 309-65231
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing, 102Mm, Black, 4Ft; Shrink Ratio Hellermanntyton - 75Y5287 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 102Mm, Black, 4Ft; Shrink Ratio Hellermanntyton
75Y5287
Heat Shrink Tubing, 102Mm, Black, 4Ft; Shrink Ratio Hellermanntyton 75Y5287
HEAT SHRINK TUBING, 102MM, BLACK, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:102mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:2" RoHS Compliant: Yes

HEAT SHRINK TUBING, 102MM, BLACK, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:102mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 1436-2006-ND 309-65231 75Y5287
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 102Mm, Black, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details