HellermannTyton Heat Shrink Tubing 309-65178

Description
"Heat Shrink Tubing, Flexible 0.752"" (19.10mm) 2 to 1 White 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.752"" (19.10mm) 2 to 1 White 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65178-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65178-ND
Heat Shrink Tubing 309-65178-ND
"Heat Shrink Tubing, Flexible 0.752"" (19.10mm) 2 to 1 White 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.752"" (19.10mm) 2 to 1 White 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - 309-65178 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65178
shrink tube 309-65178
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing, 19.1Mm, White, 4Ft; Shrink Ratio Hellermanntyton - 75Y5261 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm, White, 4Ft; Shrink Ratio Hellermanntyton
75Y5261
Heat Shrink Tubing, 19.1Mm, White, 4Ft; Shrink Ratio Hellermanntyton 75Y5261
HEAT SHRINK TUBING, 19.1MM, WHITE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.22m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM, WHITE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.22m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65178-ND 309-65178 75Y5261
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 19.1Mm, White, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/16-02-QB6IN-44 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details