HellermannTyton shrink tube 309-65298

Description
Heat Shrink Tubing, 4' Long Stick, 2:1 S
Request a Quote Datasheet
Description
Heat Shrink Tubing, 4' Long Stick, 2:1 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - 309-65298 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
309-65298
shrink tube 309-65298
Heat Shrink Tubing, 4' Long Stick, 2:1 S

Heat Shrink Tubing, 4' Long Stick, 2:1 S

Buy Now
Heat Shrink Tubing - 309-65298-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65298-ND
Heat Shrink Tubing 309-65298-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Blue 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Blue 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 25.4Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton - 75Y5309 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton
75Y5309
Heat Shrink Tubing, 25.4Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton 75Y5309
HEAT SHRINK TUBING, 25.4MM, BLUE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.5" RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM, BLUE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 309-65298 309-65298-ND 75Y5309
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 25.4Mm, Blue, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 2.13 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0544 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.13 inch (54.1 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details