Heat Shrink Tubing, part number 80Y4130, is a 4-foot long, white polyolefin tubing with a 2:1 shrink ratio. It has a supplied inner diameter of 0.375 inches (9.5 mm) and a recovered diameter of 0.188 inches (4.8 mm). The tubing features a wall thickness of 0.024 inches (0.62 mm) and is designed for insulation and abrasion protection of wires and cables. It is UL224 VW-1 rated for flammability, making it suitable for applications requiring flame protection. The material is resistant to common oils, chemicals, and fluids, and it can operate within a temperature range of -55°C to +135°C (-67°F to +275°F). This product is RoHS compliant and offers a tensile strength of 14 MPa. It is available in packages of 15.
"Heat Shrink Tubing, Flexible 0.374"" (9.50mm) 2 to 1 White 4.00' (1.22m)"
Heat Shrink Tubing, 4' Long Stick, 2:1 S
HEAT SHRINK TUBING, 9.5MM, WHITE, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:4.8mmRoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 309-65158-ND | 309-65158 | 80Y4130 |
| Product Name | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 9.5Mm, White, 4Ft; Shrink Ratio Hellermanntyton |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |