METZ CONNECT USA Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Features: Centerline 5.08 mm, direction of connection vertical (0°) Closed ends Color green Two rows, aligned | |
| Features: Crew type terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black | |
| Features: Female connector, solderable, double solder pins Centerline 3.50 mm, direction of connection vertical (0°) Fittable without loss of poles Color black | |
| Features: Female connector, solderable, double solder pins Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black | |
| Features: Insulation displacement connector, solderable Centerline 3.50 mm, direciton of connection 90° Lift system, modular Color gray | |
| Features: PC board jack 110 idc Side entry, with 4 contacts Solderable, color white L x W x H: 6.2 x 15 x 15.56 mm | |
| Features: Pin header, SMT solderable Centerline 3.50 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging | |
| Features: Pin header, SMT solderable Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging | |
| Features: Pin header, solderable Centerline 10.00 mm, direciton of connection 90° Closed ends Color black | |
| Features: Pin header, solderable Centerline 10.00 mm, direciton of connection 90° Open ends, fittable without loss of poles Color black | |
| Features: Pin header, solderable Centerline 10.00 mm, direction of connection vertical (0°) Closed ends Color black, mounting flange | |
| Features: Pin header, solderable Centerline 10.00 mm, direction of connection vertical (0°) Closed ends Color black | |
| Features: Pin header, solderable Centerline 10.00 mm, direction of connection vertical (0°) Open ends, guiding rips Color black | |
| Features: Pin header, solderable Centerline 10.16 mm, direciton of connection 90° Closed ends Color black, mounting flange | |
| Features: Pin header, solderable Centerline 10.16 mm, direciton of connection 90° Closed ends Color black | |
| Features: Pin header, solderable Centerline 10.16 mm, direciton of connection 90° Open ends, fittable without loss of poles Color black | |
| Features: Pin header, solderable Centerline 10.16 mm, direction of connection vertical (0°) Closed ends Color black, mounting flange | |
| Features: Pin header, solderable Centerline 10.16 mm, direction of connection vertical (0°) Closed ends Color black | |
| Features: Pin header, solderable Centerline 10.16 mm, direction of connection vertical (0°) Open ends, fittable without loss of poles Color black | |
| Features: Pin header, solderable Centerline 2.50 mm, direciton of connection 90° Closed ends Color green | |
| Features: Pin header, solderable Centerline 2.50 mm, direction of connection vertical (0°) Closed ends Color green | |
| Features: Pin header, solderable Centerline 3.50 mm, direciton of connection 90° Closed ends Color black, mounting flange Codeable | |
| Features: Pin header, solderable Centerline 3.50 mm, direciton of connection 90° Closed ends Color black | |
| Features: Pin header, solderable Centerline 3.50 mm, direciton of connection 90° Closed ends Color black Codeable | |
| Features: Pin header, solderable Centerline 3.50 mm, direction of connection vertical (0°) Closed ends Color black | |
| Features: Pin header, solderable Centerline 3.50 mm, direction of connection vertical (0°) Closed ends Color black Codeable | |
| Features: Pin header, solderable Centerline 3.81 mm, direciton of connection 90° Closed ends Color black, mounting flange Codeable | |
| Features: Pin header, solderable Centerline 3.81 mm, direciton of connection 90° Closed ends Color black Codeable | |
| Features: Pin header, solderable Centerline 3.81 mm, direction of connection vertical (0°) Closed ends Color black, mounting flange Codeable | |
| Features: Pin header, solderable Centerline 3.81 mm, direction of connection vertical (0°) Closed ends Color black Codeable | |
| Features: Pin header, solderable Centerline 5.00 mm, direciton of connection 90° Closed ends Color black, mounting flange Codeable | |
| Features: Pin header, solderable Centerline 5.00 mm, direciton of connection 90° Closed ends Color black | |
| Features: Pin header, solderable Centerline 5.00 mm, direciton of connection 90° Closed ends Color black Codeable | |
| Features: Pin header, solderable Centerline 5.00 mm, direciton of connection 90° Closed ends Color green Staggered pins, double stacked | |
| Features: Pin header, solderable Centerline 5.00 mm, direciton of connection 90° Closed ends Color green Two rows, equal poles | |
| Features: Pin header, solderable Centerline 5.00 mm, direciton of connection 90° Fittable without loss of poles Color black Tape & Reel packaging | |
| Features: Pin header, solderable Centerline 5.00 mm, direciton of connection 90° Open ends, fittable without loss of poles Color black | |
| Features: Pin header, solderable Centerline 5.00 mm, direciton of connection 90° Open ends, fittable without loss of poles Color black Codeable | |
| Features: Pin header, solderable Centerline 5.00 mm, direction of connection vertical (0°) Closed ends | |
| Features: Pin header, solderable Centerline 5.00 mm, direction of connection vertical (0°) Closed ends Color black, mounting flange Codeable | |
| Features: Pin header, solderable Centerline 5.00 mm, direction of connection vertical (0°) Closed ends Color black Codeable | |
| Features: Pin header, solderable Centerline 5.00 mm, direction of connection vertical (0°) Closed ends Color green Staggered pins, double stacked | |
| Features: Pin header, solderable Centerline 5.00 mm, direction of connection vertical (0°) Closed ends Color green Two rows, aligned | |
| Features: Pin header, solderable Centerline 5.00 mm, direction of connection vertical (0°) Open ends, fittable without loss of poles Color black | |
| Features: Pin header, solderable Centerline 5.00 mm, direction of connection vertical (0°) Open ends, fittable without loss of poles Color black Codeable | |
| Features: Pin header, solderable Centerline 5.00 mm, direction of connection vertical (0°) Open ends, guiding rips Color black | |
| Features: Pin header, solderable Centerline 5.08 mm, direciton of connection 90° Closed ends Color black, mounting flange Codeable | |
| Features: Pin header, solderable Centerline 5.08 mm, direciton of connection 90° Closed ends Color black Codeable | |
| Features: Pin header, solderable Centerline 5.08 mm, direciton of connection 90° Closed ends Color green Staggered pins, double stacked | |
| Features: Pin header, solderable Centerline 5.08 mm, direciton of connection 90° Closed ends Color green Two rows, equal poles | |
| Features: Pin header, solderable Centerline 5.08 mm, direciton of connection 90° Open ends, fittable without loss of poles Color black Codeable | |
| Features: Pin header, solderable Centerline 5.08 mm, direction of connection vertical (0°) Closed ends Color black, mounting flange Codeable | |
| Features: Pin header, solderable Centerline 5.08 mm, direction of connection vertical (0°) Closed ends Color black Codeable | |
| Features: Pin header, solderable Centerline 5.08 mm, direction of connection vertical (0°) Closed ends Color green Staggered pins, double stacked | |
| Features: Pin header, solderable Centerline 5.08 mm, direction of connection vertical (0°) Open ends, fittable without loss of poles Color black Codeable | |
| Features: Pin header, solderable Centerline 7.62 mm, direciton of connection 90° Closed ends Color black Codeable | |
| Features: Pin header, solderable Centerline 7.62 mm, direciton of connection 90° Open ends, fittable without loss of poles Color black Codeable | |
| Features: Pin header, solderable Centerline 7.62 mm, direction of connection vertical (0°) Closed ends Color black Codeable | |
| Features: Pin header, solderable Centerline 7.62 mm, direction of connection vertical (0°) Open ends, fittable without loss of poles Color black Codeable | |
| Features: Pin header, THR solderable Centerline 3.50 mm, direciton of connection 90° Closed ends Color black, mounting flange Tape & Reel packaging With alternative face, codeable | |
| Features: Pin header, THR solderable Centerline 3.50 mm, direciton of connection 90° Closed ends Color black | |
| Features: Pin header, THR solderable Centerline 3.50 mm, direciton of connection 90° Closed ends Color black Tape & Reel packaging With alternative face, codeable | |
| Features: Pin header, THR solderable Centerline 3.50 mm, direciton of connection 90° Open ends, fittable without loss of poles Color black Tape & Reel packaging With alternative face, codeable | |
| Features: Pin header, THR solderable Centerline 3.50 mm, direction of connection vertical (0°) Closed ends Color black, mounting flange Tape & Reel packaging With alternative face, codeable | |
| Features: Pin header, THR solderable Centerline 3.50 mm, direction of connection vertical (0°) Closed ends Color black | |
| Features: Pin header, THR solderable Centerline 3.50 mm, direction of connection vertical (0°) Closed ends Color black Tape & Reel packaging With alternative face, codeable | |
| Features: Pin header, THR solderable Centerline 3.50 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging | |
| Features: Pin header, THR solderable Centerline 3.50 mm, direction of connection vertical (0°) Open ends, fittable without loss of poles Color black Tape & Reel packaging With alternative face, codeable... | |
| Features: Pin header, THR solderable Centerline 3.81 mm, direciton of connection 90° Closed ends Color black, mounting flange Tape & Reel packaging Codeable | |
| Features: Pin header, THR solderable Centerline 3.81 mm, direciton of connection 90° Closed ends Color black | |
| Features: Pin header, THR solderable Centerline 3.81 mm, direction of connection vertical (0°) Closed ends Color black, mounting flange Tape & Reel packaging Codeable | |
| Features: Pin header, THR solderable Centerline 3.81 mm, direction of connection vertical (0°) Closed ends Color black | |
| Features: Pin header, THR solderable Centerline 5.00 mm, direciton of connection 90° Closed ends Color black | |
| Features: Pin header, THR solderable Centerline 5.00 mm, direciton of connection 90° Open ends, fittable without loss of poles Color black Tape & Reel packaging Codeable, connection left side, pluggable... | |
| Features: Pin header, THR solderable Centerline 5.00 mm, direciton of connection 90° Open ends, fittable without loss of poles Color black Tape & Reel packaging Codeable, connection right side, pluggable... | |
| Features: Pin header, THR solderable Centerline 5.00 mm, direciton of connection 90° Open ends Color black Tape & Reel packaging Codeable | |
| Features: Pin header, THR solderable Centerline 5.00 mm, direction of connection vertical (0°) Closed ends Color black | |
| Features: Pin header, THR solderable Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black | |
| Features: Pin header, THR solderable Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black Tape & Reel packaging | |
| Features: Pin header, THR solderable Centerline 5.00 mm, direction of connection vertical (0°) Open ends Color black Tape & Reel packaging Codeable | |
| Features: Pin header, THR solderable Centerline 5.08 mm, direciton of connection 90° Closed ends Color black | |
| Features: Pin header, THR solderable Centerline 5.08 mm, direciton of connection 90° Open ends Color black Tape & Reel packaging Codeable | |
| Features: Pin header, THR solderable Centerline 5.08 mm, direction of connection vertical (0°) Closed ends Color black | |
| Features: Pin header, THR solderable Centerline 5.08 mm, direction of connection vertical (0°) Fittable without loss of poles Color black | |
| Features: Pin header, THR solderable Centerline 5.08 mm, direction of connection vertical (0°) Open ends Color black Tape & Reel packaging Codeable | |
| Features: Screw type terminal block, pluggable Centerline 10.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black | |
| Features: Screw type terminal block, pluggable Centerline 10.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black | |
| Features: Screw type terminal block, pluggable Centerline 10.00 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black | |
| Features: Screw type terminal block, pluggable Centerline 10.00 mm, direction of connection vertical (0°) Lift system Color black, mounting flang | |
| Features: Screw type terminal block, pluggable Centerline 10.16 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black | |
| Features: Screw type terminal block, pluggable Centerline 10.16 mm, direciton of connection 90° Lift system Color black, mounting flange | |
| Features: Screw type terminal block, pluggable Centerline 10.16 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black | |
| Features: Screw type terminal block, pluggable Centerline 10.16 mm, direction of connection vertical (0°) Lift system Color black, mounting flange | |
| Features: Screw type terminal block, pluggable Centerline 3.50 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black With alternative face, wire entry codeable side perpendicular... | |
| Features: Screw type terminal block, pluggable Centerline 3.50 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black With alternative face, wire entry uncodeable side perpendicular... | |
| Features: Screw type terminal block, pluggable Centerline 3.50 mm, direciton of connection 90° Lift system Color black, mounting flange Wire entry codeable side perpendicular to plug direction | |
| Features: Screw type terminal block, pluggable Centerline 3.50 mm, direciton of connection 90° Lift system Color black, mounting flange Wire entry uncodeable side perpendicular to plug direction | |
| Features: Screw type terminal block, pluggable Centerline 3.50 mm, direciton of connection 90° Lift system Color black, mounting flange With alternative face, wire entry codeable side perpendicular to plug direction... | |
| Features: Screw type terminal block, pluggable Centerline 3.50 mm, direciton of connection 90° Lift system Color black, mounting flange With alternative face, wire entry uncodeable side perpendicular to plug direction... | |
| Features: Screw type terminal block, pluggable Centerline 3.50 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black Wire entry perpendicular to plug direction | |
| Features: Screw type terminal block, pluggable Centerline 3.50 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black Wire entry codeable side perpendicular to plug... | |
| Features: Screw type terminal block, pluggable Centerline 3.50 mm, direction of connection vertical (0°) Wire protector Color black Wire entry codeable side perpendicular to plug direction | |
| Features: Screw type terminal block, pluggable Centerline 3.81 mm, direciton of connection 90° Lift system Color black Wire entry codeable side perpendicular to plug direction | |
| Features: Screw type terminal block, pluggable Centerline 3.81 mm, direciton of connection 90° Lift system Color black Wire entry uncodeable side perpendicular to plug direction | |
| Features: Screw type terminal block, pluggable Centerline 3.81 mm, direction of connection vertical (0°) Lift system Color black, mounting flange Wire entry uncodeable side perpendicular to plug direction | |
| Features: Screw type terminal block, pluggable Centerline 3.81 mm, direction of connection vertical (0°) Lift system Color black Wire entry uncodeable side perpendicular to plug direction | |
| Features: Screw type terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black Wire entry perpendicular to plug direction, lamella | |
| Features: Screw type terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black Wire entry perpendicular to plug direction | |
| Features: Screw type terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black Wire entry uncodeable side perpendicular to plug direction... | |
| Features: Screw type terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black | |
| Features: Screw type terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black Pluggable, top side pin insertion, wire perpendicular to... | |
| Features: Screw type terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black Pluggable, top side pin insertion,wire perpendicular to plug... | |
| Features: Screw type terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black Wire entry perpendicular to plug direction, factory inserted... | |
| Features: Screw type terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black Wire entry perpendicular to plug direction | |
| Features: Screw type terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black Wire perpendicular to plug direction, clip system for... | |
| Features: Screw type terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Wire protector, modular Color black | |
| Features: Screw type terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black | |
| Features: Screw type terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black Wire entry codeable side perpendicular to plug... | |
| Features: Screw type terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black Wire entry uncodeable side parallel to plug... | |
| Features: Screw type terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Lift system Color black, mounting flange Wire entry codeable side perpendicular to plug direction | |
| Features: Screw type terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Wire protector, fittable without loss of poles Color black | |
| Features: Screw type terminal block, pluggable Centerline 5.08 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black Wire entry codeable side perpendicular to plug direction... | |
| Features: Screw type terminal block, pluggable Centerline 5.08 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black Wire entry uncodeable side perpendicular to plug direction... | |
| Features: Screw type terminal block, pluggable Centerline 5.08 mm, direciton of connection 90° Lift system Color black, mounting flange Wire entry codeable side perpendicular to plug direction | |
| Features: Screw type terminal block, pluggable Centerline 5.08 mm, direciton of connection 90° Lift system Color black, mounting flange Wire entry uncodeable side perpendicular to plug direction | |
| Features: Screw type terminal block, pluggable Centerline 5.08 mm, direciton of connection 90° Wire protector, modular Color black | |
| Features: Screw type terminal block, pluggable Centerline 5.08 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black Wire entry codeable side perpendicular to plug... | |
| Features: Screw type terminal block, pluggable Centerline 5.08 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black Wire entry uncodeable side parallel to plug... | |
| Features: Screw type terminal block, pluggable Centerline 5.08 mm, direction of connection vertical (0°) Lift system Color black, mounting flange Wire entry codeable side perpendicular to plug direction | |
| Features: Screw type terminal block, pluggable Centerline 7.62 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black Wire entry codeable side perpendicular to plug... | |
| Features: Screw type terminal block, solderable, double solder pins Centerline 10.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable, double solder pins Centerline 10.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black Multiple pins | |
| Features: Screw type terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Lift system, modular Color black | |
| Features: Screw type terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Lift system, modular Color black Double stacked | |
| Features: Screw type terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable, double solder pins Centerline 5.08 mm, direciton of connection 90° Lift system, modular Color black | |
| Features: Screw type terminal block, solderable, double solder pins Centerline 5.08 mm, direciton of connection 90° Lift system, modular Color black Double stacked | |
| Features: Screw type terminal block, solderable, double solder pins Direciton of connection 90° Color metal Open construction, screw brought down by hand | |
| Features: Screw type terminal block, solderable, double solder pins Direciton of connection 90° Wire protector Color black With molded housing, screw brought down by hand | |
| Features: Screw type terminal block, solderable, double solder pins Direciton of connection 90° Wire protector Color metal Open construction, screw brought down by hand | |
| Features: Screw type terminal block, solderable Centerline 10.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable Centerline 10.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable Centerline 10.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color gray | |
| Features: Screw type terminal block, solderable Centerline 10.00 mm, direciton of connection 90° Wire protector Color gray | |
| Features: Screw type terminal block, solderable Centerline 10.00 mm, direction of connection 55° Lift system, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable Centerline 10.00 mm, direction of connection vertical (0°) Wire protector, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable Centerline 10.00 mm, direction of connection vertical (0°) Wire protector, fittable without loss of poles Color gray | |
| Features: Screw type terminal block, solderable Centerline 10.16 mm, direction of connection vertical (0°) Wire protector, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable Centerline 3.81 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Lift system, fittable without loss of poles | |
| Features: Screw type terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color gray Solder pins right-angled to the left | |
| Features: Screw type terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color gray Solder pins right-angled to the right | |
| Features: Screw type terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Lift system, modular Color black | |
| Features: Screw type terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Lift system, modular Color green | |
| Features: Screw type terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles | |
| Features: Screw type terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Wire protector, modular Color gray | |
| Features: Screw type terminal block, solderable Centerline 5.00 mm, direction of connection 45° Wire protector, fittable without loss of poles | |
| Features: Screw type terminal block, solderable Centerline 5.00 mm, direction of connection 55° Lift system, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable Centerline 5.00 mm, direction of connection vertical (0°) Wire protector, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable Centerline 5.00 mm, direction of connection vertical (0°) Wire protector, fittable without loss of poles Color gray | |
| Features: Screw type terminal block, solderable Centerline 5.08 mm, direciton of connection 90° Lift system, modular | |
| Features: Screw type terminal block, solderable Centerline 5.08 mm, direciton of connection 90° Lift system, modular Color black | |
| Features: Screw type terminal block, solderable Centerline 5.08 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable Centerline 5.08 mm, direciton of connection 90° Wire protector, modular Color black | |
| Features: Screw type terminal block, solderable Centerline 5.08 mm, direction of connection vertical (0°) Wire protector, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable Centerline 6.35 mm, direciton of connection 90° Lift system, modular Color green | |
| Features: Screw type terminal block, solderable Centerline 7.50 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable Centerline 7.50 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black | |
| Features: Screw type terminal block, solderable Centerline 9.52 mm, direciton of connection 90° Lift system, modular Color green | |
| Features: Screw type terminal block, solderable Direciton of connection 90° Wire protector Color black With molded housing, single solder pin, screw brought down by hand | |
| Features: Screw type terminal block, THR solderable, double solder pins Direciton of connection 90° Color metal Tape & Reel packaging Open construction, screw brought down by hand | |
| Features: Screw type terminal block, THR solderable, double solder pins Direciton of connection 90° Wire protector Color metal Tape & Reel packaging Open construction, screw brought down by hand | |
| Features: Spring clamp terminal block, pluggable Centerline 10.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black | |
| Features: Spring clamp terminal block, pluggable Centerline 10.16 mm, direction of connection vertical (0°) Fittable without loss of poles Color black | |
| Features: Spring clamp terminal block, pluggable Centerline 2.50 mm, direction of connection vertical (0°) Color green | |
| Features: Spring clamp terminal block, pluggable Centerline 3.50 mm, direction of connection vertical (0°) Color black Eccentric lever, wire entry undcodeable side parallel to plug direction | |
| Features: Spring clamp terminal block, pluggable Centerline 3.81 mm, direction of connection vertical (0°) Color black Eccentric lever, wire entry undcodeable side parallel to plug direction | |
| Features: Spring clamp terminal block, pluggable Centerline 5.00 mm, direciton of connection 90° Fittable without loss of poles Color gray | |
| Features: Spring clamp terminal block, pluggable Centerline 5.00 mm, direction of connection vertical (0°) Fittable without loss of poles Color black | |
| Features: Spring clamp terminal block, pluggable Centerline 5.08 mm, direction of connection vertical (0°) Fittable without loss of poles Color black | |
| Features: Spring clamp terminal block, SMT solderable Direction of connection vertical (0°) Tape & Reel packaging |
| Next >> |