METZ CONNECT USA Inc. Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Metz Connect 31059102

Description
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:125V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Metz Connect - 37AC6512 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Metz Connect
37AC6512
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Metz Connect 37AC6512
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:125V RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:125V RoHS Compliant: Yes

Supplier's Site
Terminal Block, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Metz Connect - 85X2490 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Metz Connect
85X2490
Terminal Block, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Metz Connect 85X2490
TERMINAL BLOCK, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:125V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:125V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AC6512
Product Name Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Metz Connect
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2216.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Triple-deck terminal block - Ground terminal block - 2002-3237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details