METZ CONNECT USA Inc. Solderable Screw Type Terminal Blocks 360273

Description
Features: Screw type terminal block, solderable, double solder pins Direciton of connection 90° Wire protector Color metal Open construction, screw brought down by hand
Request a Quote Datasheet
Description
Features: Screw type terminal block, solderable, double solder pins Direciton of connection 90° Wire protector Color metal Open construction, screw brought down by hand
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderable Screw Type Terminal Blocks - 360273 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Screw Type Terminal Blocks
360273
Solderable Screw Type Terminal Blocks 360273
Features: Screw type terminal block, solderable, double solder pins Direciton of connection 90° Wire protector Color metal Open construction, screw brought down by hand

Features:

  • Screw type terminal block, solderable, double solder pins
  • Direciton of connection 90°
  • Wire protector
  • Color metal
  • Open construction, screw brought down by hand
Supplier's Site
Terminal Blocks - Wire to Board - 1849-1118-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1849-1118-ND
Terminal Blocks - Wire to Board 1849-1118-ND
TERM BLOCK 1POS SIDE ENTRY PCB

TERM BLOCK 1POS SIDE ENTRY PCB

Buy Now Datasheet
Terminal Blocks PCB Mount & Pluggable - 360273 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks PCB Mount & Pluggable
360273
Terminal Blocks PCB Mount & Pluggable 360273
Terminal Blocks PCB Mount & Pluggable

Terminal Blocks PCB Mount & Pluggable

Buy Now
Tb, Wire To Board, 1Pos, 26-14Awg; Pitch Spacing Metz Connect - 37AC7531 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 1Pos, 26-14Awg; Pitch Spacing Metz Connect
37AC7531
Tb, Wire To Board, 1Pos, 26-14Awg; Pitch Spacing Metz Connect 37AC7531
TB, WIRE TO BOARD, 1POS, 26-14AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:- RoHS Compliant: Yes

TB, WIRE TO BOARD, 1POS, 26-14AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  METZ CONNECT USA Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 360273 1849-1118-ND 360273 37AC7531
Product Name Solderable Screw Type Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks PCB Mount & Pluggable Tb, Wire To Board, 1Pos, 26-14Awg; Pitch Spacing Metz Connect
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.157 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Thru-Panel Power Blocks - OTB-358N-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details