METZ CONNECT USA Inc. Solderable Screw Type Terminal Blocks 310691

Description
Features: Screw type terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black
Description
Features: Screw type terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black

Suppliers

Company
Product
Description
Supplier Links
Solderable Screw Type Terminal Blocks - 310691 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Screw Type Terminal Blocks
310691
Solderable Screw Type Terminal Blocks 310691
Features: Screw type terminal block, solderable, double solder pins Centerline 5.00 mm, direciton of connection 90° Wire protector, fittable without loss of poles Color black

Features:

  • Screw type terminal block, solderable, double solder pins
  • Centerline 5.00 mm, direciton of connection 90°
  • Wire protector, fittable without loss of poles
  • Color black
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 310691
Product Name Solderable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 1116645 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 6
View Details
Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7602 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details