METZ CONNECT USA Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Product Name Notes
Features: 10 GBit installation cable Installation cable cat.6 class eA AWG 23 s/ftp with wires shielded in pairs 4 pairs (pimf) Overall shield: tinned copper braid; Pair shield: plastic...
Features: 10 GBit installation cable Installation cable cat.7 AWG 22 s/ftp with wires shielded in pairs 4 pairs (pimf) Overall shield: tinned copper braid; pair shield: plastic foil with aluminum...
Features: Class eA Permanent link consisting of two 6-port RJ45 assemblies connected to a 24-pair installation cable AWG23/1 Component testing for cat.6a to ISO/IEC 11801 ed.2.2:2011-06, tia/eia-568-c.2 (2009-08) and...
Features: Class eA Permanent link consisting of two 6-port RJ45 assemblies connected to a 24-pair installation cable AWG26/1 Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN...
Features: DCCS2 class eA Permanent link consisting of two 6-port RJ45 subassemblies connected to a 24-pair installation cable awg23/1 Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN...
Features: Fully shielded cat.6 patch cable AWG 26/7 s/ftp with PUR cable sheath 1 x RJ45 and 1 x RJ45 -IP67-V6 connector, shielded 1:1 assignment Compliance with class e to...
Features: Fully shielded cat.6 patch cable AWG 26/7 s/ftp with PUR cable sheath 1 x RJ45 and 1 x RJ45 -IP67-V6 connector, shielded 1:1 assignment Compliance with class Eto ISO/IEC...
Features: Fully shielded cat.6 patch cable AWG 26/7 s/ftp with PUR cable sheath RJ45-IP67-V6 connector shielded on both ends 1:1 assignment Compliance with class E to ISO/IEC 11801 ed.2.2:2011-09, DIN...
Features: Fully shielded cat.6A Patch cable AWG 26/7 Two shielded RJ45 connectors; 1:1 assignment Class eA Link up to 500 mhz to ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09...
Features: Fully shielded cat.6A Patch cable AWG 26/7 Two shielded RJ45connectors; 1:1 assignment Class eA Link up to 500 mhz to ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Suitable...
Features: Hielded M12 ethernet connection line Cat.5e, 4-pole, d-coded to IEC 61076-2-101 Straight on M12 connector Extrusion-coated cable on M12 connectors 2x2xAWG22 (0.75 mm) stranded wire with plastic foil Inner...
Features: Installation cable I-V(ZN)H Duplex cables for connection or distribution Laser-optimized fibers Bending resistant fiber Cable sheath: LSHF-FR Cable structure: figure 8 patch cable Strain relief: aramide
Features: Installation cable U-DQ(ZN)BH Universal fiber optic cable for indoors/outdoors with central loose tube Laser-optimized, bending-resistant fiber Bending resistant fiber UV-resistant, metal-free, longitudinally waterproof, tensile strength, rodent-protected Cable jacket: LSHF...
Features: Installation cable U-VQ(ZN)H Mini breakout cables for universal cabling systems Laser-optimized, bending-resistant fiber UV-resistant, metal-free, waterproof and moisture-resistant Cable sheath: LSHF-FR Cable structure: 12 tight buffered cables Strain relief:...
Features: MM g50/125 µm With plug connector mounted to one side Front plate polishing by machine Secondary coating 900 µm Primary coating 250 µm 100% tested with test report
Features: MM g50/125 µm With plug connector mounted to one side Front plate polishing by machine Secondary coating 900 µm Primary coating 250 µm 100% tested with test report 12...
Features: MM g50/125 µm With plug connector mounted to one side Front plate polishing by machine Secondary coating 900 µm Primary coating 250 µm 100% tested with test report No...
Features: MM g62.5/125 µm With plug connector mounted to one side Front plate polishing by machine Secondary coating 900 µm Primary coating 250 µm 100% tested with test report Packaging...
Features: Multi mode patch cord I-V(ZN)H 50/125 OM2 BenDINg-resistant OM2 multi mode fiber Outer diameter 2.0 x 4.2 mm Halogen-free LSHF-FR sheath with low smoke development Duplex cord as zipcord...
Features: MultI mode patch cord I-V(ZN)H 50/125 OM3 Laser-optimized, bending-resistant OM3 multi mode fiber Outer diameter 2.0 x 4.2 mm Halogen-free LSHF-FR sheath with low smoke development Duplex cord as...
Features: MultI mode patch cord I-V(ZN)H 50/125 OM4 Laser-optimized, bending-resistant OM4 multi mode fiber Outer diameter 2.0 x 4.2 mm Halogen-free LSHF-FR sheath with low smoke development Duplex cord as...
Features: MultI mode patch cord I-V(ZN)H 62.5/125 OM1 OM1 multi mode fiber Halogen-free LSHF-FR sheath with low smoke development Duplex cord as zipcord with two tight buffered cables and aramide...
Features: Pre-assembled fiber optic link consisting of 2 assemblies with 6 LC-D couplers connected to a 12-fiber mini breakout cable For 10 GBit Ethernet (IEEE 802.3an) Pre-assembled customized lengths available...
Features: Pre-assembled fiber optic link consisting of 2 assemblies with 6 LC-D couplers connected to a 12-fiber mini breakout cable For 10 GBit ethernet Pre-assembled customized lengths available Solid and...
Features: Pre-assembled fiber optic link consisting of 2 assemblies with 6F3000 couplers connected to a 12-fiber minI breakout cable For 10 GBit ethernet Pre-assembled customized lengths available Solid and refined...
Features: Pre-assembled fiber optic link consisting of 2 assemblies with 6x E2000 DC (duplex compact) diamond couplers connected to a 12-fiber mini breakout cable For 10 GBit ethernet Pre-assembled customized...
Features: Pre-assembled fiber optic link consisting of 2 assemblies with 6x E2000 DC (duplex compact) H&S couplers connected to a 12-fiber mini breakout cable For 10 GBit ethernet Pre-assembled customized...
Features: Pre-assembled fiber optic link consisting of 2 assemblies with 6x E2000 DC H&S couplers connected to a 12-fiber mini breakout cable For 10 GBit ethernet Pre-assembled customized lengths available...
Features: Prefabricated fiber optic cable divider link consisting on one side of one subassembly dccs 2 with 6 LC-D couplers mounted to a 12 fiber minI breakout cable. The other...
Features: Prefabricated fiber optic cable divider link consisting on one side of one subassembly DCCS2 with 6 LC-D couplers mounted to a 12 fiber minI breakout cable. The other side...
Features: Prefabricated fiber optic link consisting of 2 subassemblies DCCS2 with 6 E2000DC couplers mounted to a 12-fiber minI breakout cable Port numbering of the dccs2 19" subassembly frame remains...
Features: Prefabricated fiber optic link consisting of 2 subassemblies DCCS2 with 6 E2000DCcouplers mounted to a 12-fiber minI breakout cable Port numbering of the DCCS2 19" subassembly frame remains in...
Features: Prefabricated fiber optic link consisting of 2 subassemblies DCCS2with 6 E2000DCcouplers mounted to a 12-fiber minI breakout cable Port numbering of the dccs2 19" subassembly frame remains in place...
Features: Prefabricated fiber optic link consisting of one 12-fiber MPO plug with one mpo plug on each side Especially suited for the DCCS2 system Suitable for 10 GBit ethernet when...
Features: Refabricated fiber optic link consisting of one 12-fiber mpo plug with one MPO plug on each side Especially suited for the dccs2 system Suitable for 10 GBit ethernet when...
Features: Shielded M12 ethernet connection cable, 4-pole, cat.5e M12 connector, straight on free line end Extrusion-coated cable on M12 connector 4 x 0.75 mm ST randed wire, tinned with plastic...
Features: Shielded M12 ethernet connection cable, 4-pole, cat.5e M12 connector, straight on free line end Extrusion-coated cable on M12 connector 4 x 0.75 mm stranded wire, tinned with plastic foil...
Features: Shielded M12 Ethernet connection cable, x-coded, Cat.6A M12 connector, straight on free line end M12 connector over molded Stranded wires 4 x 2 x AWG26/7 Overall shield tinned...
Features: Shielded M12 ethernet connection line Cat.5e, 4-pole, d-coded to IEC 61076-2-101 Straight on M12 connector Extrusion-coated cable on M12 connectors 2x2xAWG22 (0.75 mm) stranded wire with plastic foil Inner...
Features: Shielded M12 Ethernet connection line Cat.6A, 8-pole, X-coded M12 connector, straight on M12 connector, straight Extrusion-coated cable on M12 connectors Stranded wires 4x2xAWG26/7 PiMF Overall shield tinned...
Features: Single mode patch cord I-V(ZN)H E9/125 OS2 Laser-optimized, bending-resistant OS2 single-mode fiber Outer diameter 2.0 x 4.2 mm Halogen-free LSHF-FR sheath with low smoke development Duplex cord as zipcord...
Features: SM E9/125 µm With plug connector mounted to one side Front plate polishing by machine Secondary coating 900 µm Primary coating 250 µm 100% tested with test report
Features: SM E9/125 µm With plug connector mounted to one side Front plate polishing by machine Secondary coating 900 µm Primary coating 250 µm 100% tested with test report 12...
The pre-assembled copper installation cables of the DCCS product series (Data Center Compact Solution) comprise data cables with 6-port RJ45 assemblies with performance class Cat.6A as plug&play solutions in...
The pre-assembled fiber optic installation cables of the DCCS product series (Data Center Compact Solution) comprise data cables with 6-port LC-D assemblies in different fiber types (single mode OS2 and...