METZ CONNECT USA Inc. Tb, Wire To Board, 5Pos, 28-16Awg; Pitch Spacing Metz Connect 31086105

Description
TB, WIRE TO BOARD, 5POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:150V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 5POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:150V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 5Pos, 28-16Awg; Pitch Spacing Metz Connect - 31AC7191 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 5Pos, 28-16Awg; Pitch Spacing Metz Connect
31AC7191
Tb, Wire To Board, 5Pos, 28-16Awg; Pitch Spacing Metz Connect 31AC7191
TB, WIRE TO BOARD, 5POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:150V; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 5POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:150V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 31AC7191
Product Name Tb, Wire To Board, 5Pos, 28-16Awg; Pitch Spacing Metz Connect
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Type 93.66 - Push-In terminal socket - 9366 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, ukca, cRUus, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6791 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details