METZ CONNECT USA Inc. Pluggable Screw Type Terminal Blocks 312141

Description
Features: Screw type terminal block, pluggable Centerline 5.08 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black Wire entry codeable side perpendicular to plug direction
Description
Features: Screw type terminal block, pluggable Centerline 5.08 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black Wire entry codeable side perpendicular to plug direction

Suppliers

Company
Product
Description
Supplier Links
Pluggable Screw Type Terminal Blocks - 312141 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Pluggable Screw Type Terminal Blocks
312141
Pluggable Screw Type Terminal Blocks 312141
Features: Screw type terminal block, pluggable Centerline 5.08 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black Wire entry codeable side perpendicular to plug direction

Features:

  • Screw type terminal block, pluggable
  • Centerline 5.08 mm, direciton of connection 90°
  • Lift system, fittable without loss of poles
  • Color black
  • Wire entry codeable side perpendicular to plug direction
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 312141
Product Name Pluggable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details