METZ CONNECT USA Inc. Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Metz Connect 31339105

Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Product Range:313391 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Product Range:313391 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Metz Connect - 31AC7355 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Metz Connect
31AC7355
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Metz Connect 31AC7355
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Product Range:313391 RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Product Range:313391 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 31AC7355
Product Name Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Metz Connect
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-36D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-346-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2232 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers