METZ CONNECT USA Inc. Solderable Screw Type Terminal Blocks 313861

Description
Features: Screw type terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color gray Solder pins right-angled to the right
Description
Features: Screw type terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color gray Solder pins right-angled to the right

Suppliers

Company
Product
Description
Supplier Links
Solderable Screw Type Terminal Blocks - 313861 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Solderable Screw Type Terminal Blocks
313861
Solderable Screw Type Terminal Blocks 313861
Features: Screw type terminal block, solderable Centerline 5.00 mm, direciton of connection 90° Lift system, fittable without loss of poles Color gray Solder pins right-angled to the right

Features:

  • Screw type terminal block, solderable
  • Centerline 5.00 mm, direciton of connection 90°
  • Lift system, fittable without loss of poles
  • Color gray
  • Solder pins right-angled to the right
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number 313861
Product Name Solderable Screw Type Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 96.04 - socket with screw (box clamp) terminals - 9604 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
PCB Terminal Blocks with Wire Guard - MCM010M5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Listing Mark; ROHS
View Details