METZ CONNECT USA Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Features: 1-Port Flush-Mounted Termination Unit For One Individual Keystone Module US style 70 X 115mm Straight Plug Direction Strain Relief On Module Cover Parts In Color Similar To Pure White... | |
| Features: 19" 1.5HE stainless steel module frame for 48 individual modules; Keystone design Optional strain relief on patch panel using cable ties Grounding bolt M6 x 10 with nut and... | |
| Features: 19" 1.5RU stainless steel module frame for 48 modules Optional strain relief on patch panel using cable ties Grounding bolt M6 x 10 with nut and lock washer Incl. | |
| Features: 19" 1RU module frame for 24 individual modules; Keystone design Module frame front made of black anodized aluminum Plastic module support with dust protection covers (other colors available as... | |
| Features: 19" 1RU module frame for 24 individual modules; Keystone design Module frame front made of silver anodized aluminum Plastic module support with dust protection covers (other colors available as... | |
| Features: 19" 1RU module frame for 24 individual modules; Modul design Module frame front made of black anodized aluminum Plastic module support with dust protection covers (other colors available as... | |
| Features: 19" 1RU module frame for 24 individual modules; Modul design Module frame front made of silver anodized aluminum Plastic module support with dust protection covers (other colors available as... | |
| Features: 19" 1RU stainless steel module frame for 24 individual modules; Keystone design Optional strain relief on patch panel using cable ties Grounding bolt M6 x 10 with nut and... | |
| Features: 19" 1RU stainless steel module frame for 24 individual modules; Modul design Optional strain relief on patch panel using cable ties Grounding bolt M6 x 10 with nut and... | |
| Features: E-dat subway device casing for supply units in underfloor systems Fits electraplan solutions VQ06, VR06, VE09 OR VR10 Suitable for two mounting plates Completely open device casing Module plug... | |
| Features: E-dat subway device casing for supply units in underfloor systems Fits electraplan solutions VQ12, VR12 OR VR10 Suitable for three mounting plates Completely open device casing Module plug direction... | |
| Features: E-DAT subway termination unit for installing in devices for underfloor systems Suitable for underfloor service outlets of OBO Bettermann and Electraplan Solutions GB3 design for up to 12 individual... | |
| Features: Fiber optic termination unit for mounting in cable duct / surface mounting with fiber optic couplers Unequipped for simplex or duplex couplers Bending radius of approx. 30 mm is... | |
| Features: Flat surface-mounted housing for two individual modules in modul design Label window for identification labels Mounting in underfloor false floors Colored coding of the ports Ideal for implementing consolidation... | |
| Features: Glass fiber termination unit for mounting on a wall conduit for fibre optic couplers Unequipped for simplex or duplex couplers Plug direction 10° downwards Strain relief with cable ties... | |
| Features: Gray UP Housing Modular | |
| Features: IP20 surface-mounted housing for two individual modules in modul design Identical to E-DAT modul IP44 AP but, due to the opening in the housing cover, it remains closed when... | |
| Features: IP44 flat surface-mounted housing for two individual modules in modul design IP44 protection only when closed Cable feed for one or two cables from the top Break-proof Gray color... | |
| Features: IP67 wall outlets for flexible connection of networks in industrial areas 1 port completely with flange cover and cable gland Output direction straight downwards Metal flange with bayonet to... | |
| Features: IP67 wall outlets for flexible connection of networks in industrial areas 1 port completely with flange cover and cable gland Output direction straight downwards Metal flange with locking latch... | |
| Features: IP67 wall outlets for flexible connection of networks in industrial areas 1 port completely with flange cover and cable gland Output direction straight downwards Metal flange with push-pull locking... | |
| Features: IP67 wall outlets for flexible connection of networks in industrial areas 2 complete ports with flange covers and cable glands With the output directions pointing straight downward or output... | |
| Features: IP67 wall outlets for flexible connection of networks in industrial areas 2 complete ports with flange covers and cable glands With the output directions pointing straight downwards or output... | |
| Features: IP67 wall outlets for flexible connection of networks in industrial areas 2 ports completely with flange covers and cable glands With the output directions pointing straight downwards or output... | |
| Features: IP67 wall outlets for flexible connection of networks in industrial areas Flange with locking latch to IEC 61076-3-106 var. 5 Unequipped - without inserts For wall and floor mounting... | |
| Features: Lockable flush-mounted IP44 outlet, with two keys with lock with instantaneous locking action Cover closes completely, even when patch cables are plugged in For two individual modules in modul... | |
| Features: Lockable IP44 outlet, with two keys with lock with instantaneous locking action Cover closes completely, even when patch cables are plugged in Up housing for sill duct installation, or... | |
| Features: Module frame for 6 individual modules in Modul design 1RU module frame for mounting in surface-mounted housing, top hat rail adapter or 1RU module frame Optional strain relief using... | |
| Features: Module housing 6x8 for surface mounting or as desktop device Suitable for all 1RU 6-fold modules, e.g E-DAT 6x8 Modul Variants: pure white, light gray | |
| Features: Stainless steel, US-style 70 x 115 mm for single port for all individual modules with keystone design Strain relief by cable ties at the module With label window for... | |
| Features: Stainless steel, US-style 70 x 115 mm for single port for all individual modules with modular design Strain relief by cable ties at the module With label window for... | |
| Features: Surface-mounted, unequipped module housing for individual modules in modul design Solid steel sheet housing Upper part of the housing powder-coated in RAL 9010 Upper part of the housing can... | |
| Features: Termination unit for fiber optic cable; mounting in wall conduit; for duplex coupler Outlet direction 45° downwards For fiber optic couplers with flange fastening Strain-free, protected positioning of the... | |
| Features: Termination unit for mounting in service outlets for underfloor systems Suitable for underfloor service outlets of OBO bettermann and electraplan solutions Gb2 design Incl. Module frame, caps and dummy... | |
| Features: Termination unit for mounting in service outlets for underfloor systems Suitable for underfloor service outlets of OBO bettermann and electraplan solutions GB3 design Incl. Module frame, caps and dummy... | |
| Features: Unequipped termination unit for individual module in modul design for mounting on TH35 rail to DIN EN 60715 Width of 1hp allows mounting up to 12 reg in standard... | |
| Features: Unequipped termination unit for mounting o TH35 rail to DIN EN 60715 For one individual module in modul design Variable cable feed 45° from the top or bottom, plug... | |
| Features: UP installation outlet for flush mounting of the IP44SG UP housing | |
| Features: Very Compact 1-Port Surface-Mounted Termination Unit F Module Plug Direction 90° Downwards Strain Relief With Cable Tie At The Module Label Window For Identification Labels Integrated Dust Protection Shutter... | |
| Features: Very Compact 1-Port Surface-Mounted Termination Unit For One Individual Keystone Module Module Plug Direction 90° Downwards Strain Relief With Cable Tie At The Module Label Window For Identification Labels... | |
| Features: 1-Port Flush-Mounted Termination Unit For One Individual Keystone Module US style 70 X 115mm Straight Plug Direction Strain Relief On Module Cover Parts In Color Similar To Pure... | |
| Features: 1-port flush-mounted termination unit for one individual keystone module US syle 70 x 115mm Straight plug direction Strain relief on module Cover parts in color similar to pure... | |
| Features: E-DAT subway termination unit for installing in devices for underfloor systems suitable for underfloor service outlets of OBO Bettermann and Electraplan Solutions GB2 design for up to 9... | |
| Features: Termination unit for mounting in service outlets for underfloor systems Suitable for underfloor service outlets of OBO bettermann and electraplan solutions Gb2 design Incl. Module frame, caps and... | |
| Features: Very compact 6/12-port surface-mounted termination unit for six/twelve individual keystone modules Module plug direction 90° downwards Strain relief with cable tie at the module Cover parts in color... |